EN
  • EN
  • DE
  • IT

10350-52A0-008

Part No 10350-52A0-008
Manufacturer 3M
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 50POS 180DEG BLK / 50 Position Two Piece Backshell Connector Black 180° Unshielded
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mfr 3M
Series 103
Package Box
Product Status Active
Accessory Type Two Piece Backshell
Number of Positions 50
Cable Type Round
Cable Exit 180°
Shielding Unshielded
Material Polybutylene Terephthalate, Glass Filled
Plating -
Hardware Assembly Hardware, Cable Clamp
Features Latch Lock
Color Black
Base Product Number 10350
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1355014-10350-52A0-008
Ultra Librarian 3D Model Ultra Librarian 10350-52A0-008 CAD Model

Description

The 3M 10350 is a two-piece backshell for D-Sub, D-Shaped connectors.

  • Material: Polybutylene terephthalate, glass-filled
  • Shielding: Unshielded
  • Color: Black
  • Cable Type: Round cables
  • Cable Exit Angle: 180°
  • Connector Size: 50-position
  • Fastening Type: Latch Lock
  • Product Status: Active
  • REACH: Unaffected
  • Package: Box
  • Includes: Assembly hardware and cable clamp

You May Also Be Interested in

Omron
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
Amphenol
CONN BACKSHELL 37POS 180DEG SHLD
Lowest to $19.9340
NorComp Inc.
CONN BACKSHELL 25POS 180DEG GRAY
Need more? Email Us
TE Connectivity
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
TE Connectivity
CONN BACKSHELL 50POS 180DEG BLK
Need more? Email Us
Cinch Connectivity Solutions
CONN BACKSHELL 15POS 180DEG SHLD
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 9POS 180DEG GRAY
Need more? Email Us
NorComp Inc.
CONN BACKSHELL 15P 45/180DEG SHD
Need more? Email Us
Cinch Connectivity Solutions
D-SUB BACKSHELLS 25P SWITCHING S
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5811 $61.7433
6+ $16.8871 $101.3226
10+ $16.3593 $163.5930
13+ $15.8316 $205.8108
17+ $15.3039 $260.1663
22+ $13.7208 $301.8576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,098 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess