EN
  • EN
  • DE

12-14-NB

Part No 12-14-NB
Manufacturer 3M
Catalog Terminals
Description CONN RING 14-16AWG #1/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 1/4 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.560" (14.22mm)
Length - Overall 1.140" (28.96mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Features Butted Seam
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635140-12-14-NB
Ultra Librarian 3D Model Ultra Librarian 12-14-NB CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN TAB 20-22AWG CRIMP TIN / Tab Contact Tin 20-22 AWG Crimp
Lowest to $0.0324
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
Molex, LLC
Contact PIN Crimp ST Cable Mount Automotive Strip
Lowest to $0.0079
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess