EN
  • EN
  • DE
  • IT

14526-EZHB-100-0QC

Part No 14526-EZHB-100-0QC
Manufacturer 3M
Catalog D - Shaped, Centronics Cables
Description CABLE ASSY MDR 26POS M-M 1.0M / Cable Assembly Data 1m 28AWG SCSI to SCSI 26 to 26 POS PL-PL Box
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer 3M
Series Mini D Ribbon (MDR)
Configuration Centronics 26 pos Male to Male
Length 3.28' (1.00m)
Cable Type Round, Beige
Shielding Shielded
Style Bidirectional
Win Source Part Number 775601-14526-EZHB-100-0QC
Popularity Medium
Supply and Demand Status Limited
Family Name 14526
Introduction Date April 01, 2006
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 14526-EZHB-100-0QC CAD Model

Description

The 775601-14526-EZHB-100-0QC is a cable assembly manufactured by 3M.

  • Series: Mini D Ribbon (MDR)
  • Shielding: Shielded
  • Length: 3.28' (1.00m)
  • Shape: Round
  • Color: Beige
  • Configuration: Bidirectional
  • Connector Style: Centronics 26 pos Male to Male
  • Family: 14526
  • Category: Cable Assemblies
  • Introduction Date: April 01, 2006
  • ECCN: EAR99
  • EOL Date: 2027 (Estimated)
  • Supply/Demand Status: Limited

You May Also Be Interested in

3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
CBL ASSY CENTRON 36POS M-M 9.14M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 5M
Need more? Email Us
3M
MINI D RIBBON CBL ASSY 26POS 1.5 / Mini D Ribbon Cable Assembly
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 1M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 0.5M
Need more? Email Us
3M
CBL ASSY CENTRON 20POS M-M 2M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 10M
Need more? Email Us
3M
CBL ASSY CENTRON 26POS M-M 7.01M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess