EN
  • EN
  • DE

45112-010030-3749/12-D-3

Part No 45112-010030-3749/12-D-3
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description DBL END CBL ASY 12POS SKT 3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket to Socket
Number of Positions 12
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.250' (76.20mm, 3.00")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506769-45112-010030-3749/12-D-3
Ultra Librarian 3D Model Ultra Librarian 45112-010030-3749/12-D-3 CAD Model

Description

N

You May Also Be Interested in

3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess