EN
  • EN
  • DE

5413 AMBER, 1/4 IN X 36 Y

Part No 5413 AMBER, 1/4 IN X 36 Y
Manufacturer 3M
Catalog Tape
Description TAPE FILM AMBER 1/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tape Type Film
Adhesive Silicone Thermosetting
Backing, Carrier Polyimide
Thickness 0.0027" (2.7 mils, 0.069mm)
Thickness - Adhesive 0.0017" (1.7 mils, 0.043mm)
Thickness - Backing, Carrier 0.0010" (1.0 mils, 0.025mm)
Width 0.25" (6.35mm) 1/4"
Length 108' (32.9m) 36 yds
Color Amber
Usage Masking, High Temperature
Temperature Range -100°F ~ 500°F (-73°C ~ 260°C)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506836-5413 AMBER, 1/4 IN X 36 Y
Ultra Librarian 3D Model Ultra Librarian 5413 AMBER, 1/4 IN X 36 Y CAD Model

Description

N

You May Also Be Interested in

3M
TAPE PROTECTIVE BLACK 2\
Need more? Email Us
3M
TAPE FILM AMBER 1\
Need more? Email Us
3M
SCOTCH 191RD Colored Plastic Tape 191RD, 1.5"x125, PK72
Need more? Email Us
3M
TAPE ELECTRICAL 1/2\
Need more? Email Us
3M
TAPE FILM GOLD 1/2\
Need more? Email Us
TE Connectivity
Adhesive Tapes S1006-KIT-A
Need more? Email Us
3M
TAPE ELECTRICAL WHITE 3/4\
Need more? Email Us
3M
TAPE FILM AMBER 1/2\
Need more? Email Us
3M
Cloth Tape, Light Brown, 3/8x36yd.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess