Products specifications Report Issue?

Category Tools - Accessories
Mfr 3M
Package Box
Product Status Active
Accessory Type Filter Adapter
For Use With/Related Products 501, 5P71, 5N11
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9020.00.9000
Win Source Part Number 848189-603
Ultra Librarian 3D Model Ultra Librarian 603 CAD Model

Description

The 3M Filter Adapter is a versatile accessory designed to enhance the functionality of your tools by 3M.

  • For Use With/Related Products: 501, 5P71, 5N11
  • Material: High Quality
  • Packaging: Box
  • Standard Package: 1

You May Also Be Interested in

TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us
ECAD model for 1395062-1
Panduit Corp
TOOL METAL TAPE EMBOSSING
Need more? Email Us
ECAD model for MEHT187
3M
STIKIT GOLD ABRASIVE DISC 216U
Need more? Email Us
ECAD model for P600A
3M
3M HOOKIT PURPLE FINISHING FILM / X Dia
Need more? Email Us
ECAD model for 30566
3M
3M SECUREFIT 500 SERIES SF501AS-
Need more? Email Us
ECAD model for SF501AS-BLK
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
ECAD model for P320
Seekonk Precision Tools
TORQUE WRENCH
Need more? Email Us
ECAD model for TW:SM-150-1/4-ADJ
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us
ECAD model for PA2030
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
ECAD model for TP-5000-15-D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention