EN
  • EN
  • DE

61500028073

Part No 61500028073
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description UNITIZED WHEEL ALUM OX FINE 1.5\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Aluminum Oxide
Abrasive Grade Fine
Color Tan
Width 0.25" (6.35mm)
Diameter 1.50" (38.10mm)
Applications Deburring, Finishing, Polishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506933-61500028073
Ultra Librarian 3D Model Ultra Librarian 61500028073 CAD Model

Description

N

You May Also Be Interested in

3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
LAPPING FILM ALUMINUM OXIDE 4\
Need more? Email Us
3M
HI STRNGTH DISC 8X1/2\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 1U 4\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 1U 5\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 50
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess