EN
  • EN
  • DE

862-CLEAR-18MMX55M-BULK

Part No 862-CLEAR-18MMX55M-BULK
Manufacturer 3M
Catalog Misc Products
Description CLEAR 18MM X 55 M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tapes, Adhesives, Materials - Tape
Mfr 3M
Series 862
Package Bulk
Product Status Obsolete
Tape Type Filament
Adhesive Rubber
Backing, Carrier Polypropylene
Thickness 0.0047" (4.7 mils, 0.119mm)
Width 0.71" (18.00mm)
Length 180' (55.0m) 60 yds
Color Black, Clear
Shelf Life Start Date of Manufacture
Shelf Life 18 Months
Storage/Refrigeration Temperature 39°F ~ 79°F (4°C ~ 26°C)
Standard Package 48 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 907659-862-CLEAR-18MMX55M-BULK
Ultra Librarian 3D Model Ultra Librarian 862-CLEAR-18MMX55M-BULK CAD Model

Description

The 3M 862 Tape is a high-quality adhesive material used for various applications.

  • Color: Black and Clear
  • Thickness: 0.0047" (4.7 mils, 0.119mm)
  • Width: 0.71" (18.00mm)
  • Backing Material: Polypropylene
  • Adhesive: Rubber
  • Length: 180' (55.0m) / 60 yards
  • Common Uses: Packaging, sealing, and general repairs
  • Status: Obsolete
  • Shelf Life: 18 months
  • Storage Temperature: 39°F and 79°F (4°C and 26°C)

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1171 $64.2342
5+ $26.3525 $131.7625
7+ $25.5290 $178.7030
10+ $24.7055 $247.0550
13+ $23.8819 $310.4647
17+ $21.4114 $363.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess