EN
  • EN
  • DE

94753

Part No 94753
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 10-12AWG #8 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 8 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.380" (9.65mm)
Length - Overall 1.030" (26.16mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636795-94753
Ultra Librarian 3D Model Ultra Librarian 94753 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
Connector, Shell; Pin; Commercial Mate-N-Lok; 13; 250; Phosphor Bronze; Pre-Tin
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176
TE Connectivity
CONN QC RCPT 14-16AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG #5/16 / Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #8 CRIMP / Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp
Lowest to $0.6393
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess