Products specifications Report Issue?

Win Source Part Number 971252-TK98P02
Categories OEM Parts(T-Z)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK98P02 CAD Model

Description

The TK98P02 is a microcontroller manufactured by Holtek Semiconductor. This device is part of Holtek's range of microcontrollers designed for various embedded applications. It typically incorporates a RISC architecture for efficient processing and low power consumption.

Applications:

  • Remote Controls: Used in remote controls for TVs, air conditioners, and other electronic devices.
  • Small Appliances: Found in control circuits for small household appliances.
  • Toy Applications: Employed in electronic toys and games.
  • Security Systems: Utilized in basic security system components.
  • Lighting Control: Used in simple lighting control applications.

Features:

  • RISC Architecture: Efficient processing with reduced instruction set computing.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data.
  • I/O Ports: Multiple programmable input/output pins for interfacing with peripherals.
  • Timers: Integrated timers for timing and PWM generation.
  • ADC: Analog-to-Digital Converter for reading analog sensor data.
  • Low Power Consumption: Designed for battery-powered applications.

Benefits:

  • Efficient Performance: RISC architecture provides good performance at low power.
  • Versatile Interface: Flexible I/O options for connecting to various devices.
  • Integrated Peripherals: Reduces the need for external components.
  • Cost-Effective: Provides a good balance of features and cost.
  • Reliable Operation: Designed for stable and reliable performance in embedded systems.

Technical Specifications:

The TK98P02 operates at a specified clock frequency, usually in the MHz range. It incorporates Flash memory for storing program code and SRAM for variable data. The number of I/O pins varies depending on the package, providing flexibility in connecting to external devices. The microcontroller includes integrated timers for various timing functions and an ADC for reading analog sensor values. It is designed for low-power operation, making it suitable for battery-powered applications. The package is typically DIP or SOP for easy mounting on PCBs. Its wide operating voltage range and temperature range ensure reliable performance in diverse environments.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
ECAD model for TSM9434CSRL
NEC
Need more? Email Us
ECAD model for UPD70116L8
NEC
Need more? Email Us
ECAD model for UPD416D
Truesemi
Lowest to €0.5967
ECAD model for TSF18N60MR
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
ECAD model for TTC5200-O(Q)
Taiwan Semiconductor
MOSFET N-CH 30V 78A 8PDFN / N-Channel 30 V 78A (Tc) 39W (Tc) Surface Mount 8-PDFN (3.1x3.1)
Need more? Email Us
ECAD model for TSM038N03PQ33 RGG
Samtec Inc.
CONN HDR .100" 36POS / Connector Header Through Hole 36 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for ZSS-118-07-S-D-1088
NEC
Need more? Email Us
ECAD model for UPD16306GF
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-10-07-G-D-520-003

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention