Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Utilized IC / Part L6562
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341631-EVAL6562-375W
Ultra Librarian 3D Model Ultra Librarian EVAL6562-375W CAD Model

Description

The EVAL6562-375W from STMicroelectronics is a high-performance motor control evaluation board designed for professionals and enthusiasts in the field of motion control applications. This board is specifically tailored to drive brushless DC (BLDC) motors using advanced Field Oriented Control (FOC) algorithms, ensuring efficient and precise motor operation.

Key Features

  • Integrated STSPIN32F0A advanced motor controller with ARM Cortex-M0 core.
  • Operates at a power rating of 375W, suitable for a wide range of high-power applications.
  • On-board three-phase inverter based on the STL7DN6LF3 MOSFET, delivering high efficiency and power handling.
  • Supports a wide input voltage range from 7.5V to 45V, accommodating various power requirements.
  • Embedded overcurrent and overtemperature protection for improved safety and reliability.
  • Configurable through a user-friendly interface, allowing for easy tuning and real-time adjustments.
  • Compatible with ST's motor control firmware library, which includes a rich set of motor control algorithms and examples.

Applications

The EVAL6562-375W is ideal for a variety of applications that require precise and efficient motor control such as:

  • Industrial automation and robotics
  • Unmanned aerial vehicles (UAVs)
  • Electric vehicles (EVs) and e-bikes
  • High-performance fans and pumps

Development Support

STMicroelectronics provides comprehensive development support for the EVAL6562-375W. Engineers and developers can access a wide range of resources, including:

  • Software development kits (SDKs) and firmware libraries
  • Technical documentation, datasheets, and application notes
  • Online forums and technical support from ST experts

With the EVAL6562-375W, users can accelerate the development process and reduce time-to-market for their motor control solutions. The board's robust design and extensive support make it an excellent choice for both prototyping and educational purposes.

You May Also Be Interested in

Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
ECAD model for ADM1266-EVALZ
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423
Microchip Technology
MEC1428 MECC BOARD / MEC1428 Keyboard Scanner Interface Evaluation Board
Need more? Email Us
ECAD model for EVB-MEC1428MECC
Texas Instruments
EVAL BOARD FOR TMDS181
Need more? Email Us
ECAD model for TMDS181RGZEVM
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
MaxLinear Inc
EVAL BOARD FOR XR16V2751
Need more? Email Us
ECAD model for XR16V2751IM-0B-EB
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Analog Devices Inc.
BOARD EVAL FOR ADM3252E / ADM3252E Isolated, RS-232 Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADM3252EEBZ

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention