EN
  • EN
  • DE

AB5050SHF

Part No AB5050SHF
Manufacturer 3M
Catalog OEM Parts (A - B)
Description Cheese Slotted Screw M8 X 1.25 Thread 70mm Lg Natural Nylon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042427-AB5050SHF
Categories OEM Parts(A-B)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AB5050SHF CAD Model

Description

The AB5050SHF is an adhesive transfer tape manufactured by 3M. This tape is designed for a wide variety of applications requiring a strong, durable bond. Its key feature is the ability to transfer the adhesive from the liner to the substrate when pressure is applied, leaving a clean and consistent adhesive layer.

Applications

  • Graphic attachment: Used for mounting nameplates, signs, and other graphics to various surfaces.
  • Automotive trim attachment: Employed in the automotive industry for attaching interior and exterior trim components.
  • Appliance assembly: Used in the assembly of appliances for bonding components together.
  • Electronic device assembly: Applied in the assembly of electronic devices for securing parts and providing electrical insulation.
  • General industrial bonding: Used in a wide range of industrial applications for bonding various materials together.

Features

  • High adhesion strength: Provides a strong and durable bond to a variety of surfaces.
  • Excellent shear strength: Resists movement or slippage under shear stress.
  • Temperature resistance: Maintains bond strength over a wide temperature range.
  • UV resistance: Resistant to degradation from exposure to ultraviolet light.
  • Solvent resistance: Resistant to many common solvents and chemicals.

Benefits

  • Reliable bonding: Provides a consistent and reliable bond, ensuring long-term performance.
  • Easy application: Simple to apply and requires minimal surface preparation.
  • Clean appearance: Leaves a clean and consistent adhesive layer without messy residue.
  • Durable performance: Withstands harsh environmental conditions and provides long-lasting performance.
  • Versatile applications: Suitable for a wide range of applications, providing a cost-effective bonding solution.

Additional Details

The AB5050SHF typically features a thickness of around 5 mils (0.13 mm) and is available in various roll widths and lengths. The adhesive is a high-performance acrylic adhesive, known for its strong bond and temperature resistance. The liner is typically a paper or film material that provides easy release of the adhesive. Surface preparation is important for optimal bonding performance; surfaces should be clean, dry, and free of contaminants such as oil or grease. Application pressure should be sufficient to ensure good contact between the adhesive and the substrate. The AB5050SHF can be die-cut or converted into custom shapes for specific applications. 3M provides detailed datasheets and application guidelines to assist users in properly selecting and applying the AB5050SHF for their specific needs.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7645 $82.7645
2+ $80.1782 $160.3564
3+ $77.5917 $232.7751
4+ $75.0054 $300.0216
6+ $67.2462 $403.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess