EN
  • EN
  • DE

DIN-032CSB-S1L-HM

Part No DIN-032CSB-S1L-HM
Manufacturer 3M
Catalog Backplane Connectors
Description CONN DIN RCPT 48POS PCB GOLD / 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Manufacturer 3M
Packaging Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 48
Number of Positions Loaded 32
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C/2 (1/2 C)
Mounting Through Hole
Termination Solder
Contact Finish Gold
Contact Finish Thickness 3.00µin (0.076µm)
Temperature Range - Operating -55°C ~ 125°C
Current Rating (Amps) 3A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Base Product Number DIN-032C
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 05111994188,00051119941883,5111994188,7010501815,DIN032CSBS1LHM,-DIN-032CSB-S1L-HM,DIN-032CSB-S1L-HM-ND,3M10884,80001221979,51119941883
Standard Package 1,152
Win Source Part Number 1333127-DIN-032CSB-S1L-HM
Ultra Librarian 3D Model Ultra Librarian DIN-032CSB-S1L-HM CAD Model

Description

The 3M DIN 41612 connector is a 48-position, 0.100-inch pitch receptacle that is designed for use in backplane connectors.

  • Positions Loaded: 32
  • Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass-Filled
  • Termination: Soldered
  • Contact Finish: Gold with a thickness of 3.00μin (0.076μm)
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Current Rating: 3A
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

HARTING
CONN SHROUD AB25 125POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
TE Connectivity
CONTACT,SKT,SIZE #0
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9967 $59.9604
29+ $4.0999 $118.8971
44+ $3.9717 $174.7548
61+ $3.8436 $234.4596
78+ $3.7156 $289.8168
105+ $3.3312 $349.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,224 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess