EN
  • EN
  • DE

P25LE-040S-DA

Part No P25LE-040S-DA
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 40POS IDC 30AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Type Outer Shroud Contact
Number of Positions 40
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through, Strain Relief
Contact Finish Gold
Contact Finish Thickness Flash
Color Brown
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1614421-P25LE-040S-DA
Ultra Librarian 3D Model Ultra Librarian P25LE-040S-DA CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PLUG ASSEMBLY 200A
Need more? Email Us
Omron
CONN RCPT 60POS IDC 24AWG GOLD
Need more? Email Us
3M
CONN RCPT 12POS IDC 28AWG GOLD
Need more? Email Us
3M
CONN RCPT 40POS IDC 30AWG GOLD
Need more? Email Us
HARTING
CONN 4POS CRIMP 12-20AWG
Need more? Email Us
JST Sales America Inc.
CONN RCPT 8POS IDC 30AWG TIN
Lowest to $0.8732
JST Sales America Inc.
CONN SOCKET 6POS IDC 26AWG TIN
Lowest to $0.5979
Anderson Power Products, Inc.
160 AMP DIN WITH 25MM PIN CONTAC
Need more? Email Us
Anderson Power Products, Inc.
320 AMP DIN WITH 50MM PIN CONTAC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess