EN
  • EN
  • DE

06KR-D6S-P

Part No 06KR-D6S-P
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 6POS IDC 26AWG TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Type Socket
Contact Type Female Socket
Number of Positions 6
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line), Right Angle
Cable Termination IDC
Wire Type Discrete
Wire Gauge 26 AWG
Contact Finish Tin
Color Natural
Ultra Librarian 3D Model Ultra Librarian 06KR-D6S-P CAD Model

You May Also Be Interested in

3M
CONN RCPT 14P IDC 26-28AWG GOLD
Need more? Email Us
3M
CONN RCPT 100POS IDC 30AWG GOLD
Need more? Email Us
TE Connectivity
CONN RCPT 3POS IDC 26-30AWG TIN
Lowest to $1.7168
3M
CONN RCPT 10P IDC 26-28AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 4POS POKE-IN 18-26AWG
Need more? Email Us
TE Connectivity
RITS CONN.SOCKET ASSY 4P RED
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 3POS POKE-IN 18-26AWG
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 3POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
CONN PLUG 4POS IDC GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5979 $50.8215
205+ $0.4906 $100.5730
320+ $0.4753 $152.0960
435+ $0.4600 $200.1000
565+ $0.4446 $251.1990
755+ $0.3986 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess