EN
  • EN
  • DE

TPC6603(TE85L,F)

Part No TPC6603(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840845-TPC6603(TE85L,F)
Ultra Librarian 3D Model Ultra Librarian TPC6603(TE85L,F) CAD Model

Description

The TPC6603(TE85L,F) is an N-channel MOS field-effect transistor manufactured by Toshiba Semiconductor and Storage, designed for load switching and power management applications. It's known for its low on-resistance and fast switching speeds, making it suitable for use in various power supply circuits and motor control applications.

Applications:

  • Load Switching: Used for switching power to various loads in electronic systems.
  • Power Management: Used in power management circuits for efficient power distribution.
  • DC-DC Converters: Incorporated in DC-DC converters to regulate voltage levels.
  • Motor Control: Used in motor control circuits to efficiently switch power to the motor.
  • Power Supplies: Suitable for use in various types of power supply circuits.

Features:

  • N-Channel MOSFET: Allows for easy drive and control.
  • Low On-Resistance: Minimizes power loss, thus enhancing efficiency.
  • Fast Switching Speed: Facilitates quick response in switching applications.
  • Surface Mount Package: Enables efficient automated assembly.
  • Pb-Free Terminal Plating: Compliant with environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation.
  • Compact Design: Small package size permits integration into compact applications.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Circuit Design: Easy to drive, simplifying control circuits.
  • Reduced Heat Generation: Efficient operation minimizes heat generation.

Additional Details:

The TPC6603(TE85L,F) is designed for surface mounting, which facilitates automated assembly and effective heat dissipation. The TE85L,F designation relates to specific packaging and testing criteria established by Toshiba. This device is well-suited for applications demanding high efficiency and compact size. It’s frequently employed in power supplies, motor control systems, and various switching circuits where minimizing power loss is of utmost importance.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess