EN
  • EN
  • DE

SC501U

Part No SC501U
Manufacturer 3M
Catalog Display, Monitor - LCD Driver/Controller
Description LCD DRVR BRD 5WIRE RESISTIVE USB  /  series 5 Wire Resistive LCD Driver/Controller 5V USB 2.85" L x 1.30" W (72.4mm x 33mm)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display, Monitor - LCD Driver/Controller
Mfr 3M
Series SC500
Package Box
Product Status Obsolete
Touchscreen 5 Wire Resistive
Voltage - Input 5V
Dimension 2.85" L x 1.30" W (72.4mm x 33mm)
Interface USB
Temperature Range - Operating 0°C ~ 65°C
Base Product Number SC501
Other Names 3M5543,98000328249
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1242510-SC501U
Ultra Librarian 3D Model Ultra Librarian SC501U CAD Model

Description

The 3M 1242510-SC501U is a display monitor with an LCD driver/controller from the SC500 series. It has a USB interface and a voltage input of 5V.

  • Interface: USB
  • Voltage Input: 5V
  • Operating Temperature Range: 0°C ~ 65°C
  • Touchscreen: 5 wire resistive
  • ECCN: EAR99
  • Standard Package: 1 unit
  • Product Status: Obsolete

You May Also Be Interested in

3M
LCD DRVR BRD 4WIRE RESISTV RS232 / series 4 Wire Resistive LCD Driver/Controller 5V, 12V RS-232 2.72" L x 1.57" W (69.1mm x 39.9mm)
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Lowest to $5.3443
3M
LCD DRVR BRD 4WIRE RESISTIVE USB / series 4 Wire Resistive LCD Driver/Controller 5V USB 2.67" L x 1.30" W (67.8mm x 33mm)
Need more? Email Us
Seiko Epson Corporation
LCD CONTROLLER
Need more? Email Us
3M
LCD DRVR BRD 5WIRE RESISTIVE USB / series 5 Wire Resistive LCD Driver/Controller 5V USB 2.85" L x 1.30" W (72.4mm x 33mm)
Need more? Email Us
Amulet Technologies LLC
LCD DRVR BRD 4 OR 5WIRE TWI/UART
Need more? Email Us
ON Semiconductor
LCD DRVR BRD ON SCREEN DISP CTL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess