EN
  • EN
  • DE
  • IT

SLS-R

Part No SLS-R
Manufacturer 3M
Catalog Markers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™
Package Bulk
Type Wire Marker, Tape
Size 1.00" W x 2.13" L (2.54mm x 54.00mm)
Cable Diameter 0.150" ~ 0.489" (3.81mm ~ 12.40mm)
Legend B2
Color White
Base Product Number SLS
Other Names 05400749652,7000058135,3M162285,00054007496526,80610593925,SLS-R
Standard Package 10
MSL Level Not Applicable
ECCN EAR99
HTSUS 3919.10.2055
Win Source Part Number 1308645-SLS-R
Ultra Librarian 3D Model Ultra Librarian SLS-R CAD Model

Description

The ScotchCode™ wire marker tape is a product manufactured by 3M.

  • Color: White
  • Legend: B2
  • Package: 10
  • Designed for: Use in cables and wires management
  • Size: 1.00" W x 2.13" L (2.54mm x 54.00mm)
  • Cable Diameters: 0.150" to 0.489" (3.81mm to 12.40mm)
  • Temperature Range: Not specified
  • Material: High-quality materials
  • Supplied: In bulk
  • ECCN: EAR99
  • HTSUS: 3919.10.2055

You May Also Be Interested in

Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
Brady Corporation
CLIP SLEEVE & WM - LEGEND: 5
Need more? Email Us
Panduit Corp
WIRE MARKR CARD 9.1MMX38.1MM WHT / Wire Marker, Cards 0.36" W x 1.50" L (9.1mm x 38.1mm) White Vinyl Cloth
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.75 IN H
Need more? Email Us
Panduit Corp
CARD MARKER WIRE SOLID
Need more? Email Us
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Lowest to $0.0556
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
Phoenix Contact
WIRE MARKR ADH 1000MMX15MM GRAY
Need more? Email Us
TE Connectivity
WIRE MARKER PUSH ON WHITE
Lowest to $0.0255

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess