EN
  • EN
  • DE

TP8485E-SR

Part No TP8485E-SR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Description 3.3-V to 5-V, 500-Kbps, RS-485 transceiver in small package option with ±12-kV IEC ESD pro 8-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958230-TP8485E-SR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP8485E-SR CAD Model

Description

The TP8485E-SR is likely a high-performance operational amplifier (op-amp) from 3Peak. Without more detailed information, this description will focus on the general characteristics and applications of a high-performance op-amp.

Applications:

  • Precision Amplifiers: Amplifying small signals with high accuracy in instrumentation and measurement systems.
  • Active Filters: Implementing various filter topologies (low-pass, high-pass, band-pass) in signal processing applications.
  • Instrumentation Amplifiers: Amplifying differential signals in sensors and data acquisition systems.
  • Voltage Followers/Buffers: Providing a high-impedance input and low-impedance output for isolating circuits.
  • Signal Conditioning: Modifying signals to meet the requirements of downstream circuits.

Features (General for High-Performance Op-Amps):

  • Low Input Offset Voltage: Minimizes DC errors in amplifier circuits.
  • Low Input Bias Current: Reduces errors caused by current flowing into the input terminals.
  • High Open-Loop Gain: Provides high amplification for accurate signal processing.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode signals, improving noise immunity.
  • High Slew Rate: Enables fast signal response and minimizes distortion.

Benefits:

  • High Accuracy: Precise amplification and signal processing with minimal errors.
  • Low Noise: Minimizes unwanted noise in amplifier circuits.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Stable Operation: Reliable performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for a wide range of analog circuit designs.

Additional Details:

Given the limited information, it is difficult to provide specific technical specifications. High-performance op-amps generally have specifications that are significantly better than general-purpose op-amps, particularly in input offset voltage, input bias current, and open-loop gain. Refer to the manufacturer's datasheet for precise specifications, including gain-bandwidth product, supply voltage range, and output voltage swing. The package type (e.g., SOIC, MSOP) is also a crucial detail found in the datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Texas Instruments
IC VIDEO CCD SIGNAL PROC 48TQFP / Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Lowest to $3.8090
Texas Instruments
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 12A TO277A / Diode Schottky 60 V 12A Surface Mount TO-277A (SMPC)
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-f
Lowest to $10.9494
National Semiconductor (TI)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1258 $50.3200
970+ $0.1032 $100.1040
1,500+ $0.1000 $150.0000
2,070+ $0.0967 $200.1690
2,675+ $0.0935 $250.1125
3,580+ $0.0839 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,840 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess