EN
  • EN
  • DE

TPF1341-VR

Part No TPF1341-VR
Manufacturer 3Peak
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970422-TPF1341-VR
Categories OEM Parts(T-Z)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPF1341-VR CAD Model

Description

The TPF1341-VR is a video filter designed and manufactured by 3Peak. This integrated circuit is engineered to enhance the quality of video signals by filtering out unwanted noise and distortions, leading to a clearer and more stable video output. It is typically used in various video processing applications to improve the visual experience.

Applications

  • Digital Televisions (DTVs): Enhances video quality by removing noise and artifacts from incoming signals.
  • Set-Top Boxes (STBs): Improves video output for a better viewing experience on connected displays.
  • DVD Players: Filters video signals to provide cleaner and sharper images.
  • Surveillance Systems: Reduces noise in video feeds, enhancing the clarity of recorded footage.
  • Video Conferencing Equipment: Optimizes video quality to ensure clear communication during virtual meetings.

Features

  • Integrated Video Filtering: Incorporates multiple filtering stages to reduce noise and distortion in video signals.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • Compact Package: Available in a small form factor, allowing for easy integration into compact electronic designs.
  • High-Performance Filtering: Provides high-quality video filtering with minimal signal degradation.
  • Wide Bandwidth: Supports a broad range of video frequencies, ensuring compatibility with various video standards.

Benefits

  • Improved Video Quality: Reduces noise and distortions, resulting in clearer and sharper video images.
  • Enhanced Viewing Experience: Provides a better visual experience for viewers by optimizing video output.
  • Efficient Power Usage: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact package simplifies design and integration into existing systems.
  • Versatile Application: Suitable for a wide range of video processing applications.

The TPF1341-VR typically supports standard video interfaces such as composite video, S-Video, and component video. It is designed to meet the requirements of modern video systems, offering a combination of performance, efficiency, and ease of integration. The filter helps to improve signal integrity, which is essential for transmitting high-quality video signals over various media. It’s a valuable component for any system where video quality is critical.

You May Also Be Interested in

ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32QFN / Telecom IC Signal Conditioner 32-QFN (5x5)
Lowest to $34.1750
Freescale Semiconductor - NXP
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA Field Programmable Gate Arrays BGA
Need more? Email Us
Texas Instruments
High-Performance Impact PAL< > Circuits 20-CDIP -55 to 125
Need more? Email Us
Infineon Technologies
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 80VA CHAS MT /
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2443 $50.0815
500+ $0.2005 $100.2500
775+ $0.1942 $150.5050
1,065+ $0.1879 $200.1135
1,380+ $0.1817 $250.7460
1,845+ $0.1629 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess