EN
  • EN
  • DE

ABX2564S

Part No ABX2564S
Manufacturer ABB Embedded Power
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184674-ABX2564S
Categories Custom Parts
Manufacturer ABB Embedded Power
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ABX2564S CAD Model

Description

The ABB Embedded Power ABX2564S is a DC-DC converter module designed for a variety of power conversion applications. As a product of ABB Embedded Power (formerly Lineage Power), this converter offers reliable and efficient power delivery in a compact form factor.

Applications

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial automation systems
  • Data centers
  • Distributed power architectures

Features

  • Wide input voltage range: Accommodates various input voltage sources.
  • High efficiency: Minimizes power dissipation and heat generation.
  • Compact size: Allows for integration in space-constrained applications.
  • Isolated output: Provides electrical isolation between input and output.
  • Remote on/off control: Enables remote activation and deactivation.

Benefits

  • Simplified power system design: Reduces design complexity and time-to-market.
  • Increased system reliability: Provides stable and reliable power delivery.
  • Reduced operating costs: High efficiency minimizes energy consumption.
  • Enhanced safety: Isolation provides protection against voltage surges and ground loops.
  • Flexible integration: Compact size and remote control options facilitate easy integration.

Additional Details

The ABX2564S DC-DC converter typically includes built-in protection features such as overvoltage protection, overcurrent protection, and overtemperature protection to ensure safe and reliable operation. It likely operates using switching regulator technology to achieve high efficiency. The module is typically designed for through-hole or surface-mount PCB assembly. Detailed specifications, including input voltage range, output voltage, output current, efficiency curves, isolation voltage, and operating temperature range, are available in the product datasheet from ABB Embedded Power. Consult the datasheet for detailed information on application-specific requirements, thermal management recommendations, and safety certifications. Proper heat sinking may be required to ensure reliable operation at high output power levels. Consideration of EMC/EMI filtering may also be necessary to meet regulatory requirements.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess