EN
  • EN
  • DE

DBTC-12-4L+

Part No DBTC-12-4L+
Manufacturer Mini-Circuits
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 714054-DBTC-12-4L+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DBTC-12-4L+ CAD Model

Description

The DBTC-12-4L+ is a bi-directional coupler manufactured by Mini-Circuits. This device is designed to sample a small amount of signal power from a transmission line for monitoring, measurement, or feedback purposes. It offers excellent coupling flatness, directivity, and low insertion loss over a wide frequency range, making it suitable for various applications in communication systems, test equipment, and signal processing circuits.

Applications:

  • Signal Monitoring: Used to monitor signal power levels in transmission lines without disrupting the main signal path.
  • Power Amplifier Feedback: Provides a sample of the amplifier output for feedback control loops.
  • Test and Measurement Equipment: Employed in power meters, spectrum analyzers, and network analyzers for accurate signal sampling.
  • Communication Systems: Used in transceivers and base stations for signal monitoring and control.
  • Radar Systems: Provides signal samples for radar signal processing and analysis.
  • Direction Finding Systems: Used to determine the direction of arrival of RF signals.

Features:

  • Bi-Directional Coupling: Samples signals traveling in both directions along the transmission line.
  • Wide Frequency Range: Operates over a broad frequency band, making it versatile for various applications.
  • Excellent Coupling Flatness: Provides consistent coupling factor over the entire frequency range.
  • High Directivity: Ensures accurate signal sampling by minimizing the effects of reflected signals.
  • Low Insertion Loss: Minimizes signal loss in the main transmission path.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into circuit boards.

Benefits:

  • Accurate Signal Sampling: Provides precise and reliable signal samples for monitoring and control.
  • Versatile Application: Suitable for a wide range of frequencies and applications.
  • Minimal Signal Disruption: Low insertion loss ensures minimal impact on the main signal path.
  • Improved System Performance: High directivity ensures accurate signal sampling by minimizing reflections.
  • Compact Design: Small surface mount package allows for high-density board designs.

Additional Details:

The DBTC-12-4L+ features a defined coupling factor, indicating the amount of signal power coupled from the main line. Key specifications include frequency range, coupling factor, coupling flatness, directivity, insertion loss, and input/output impedance. The device requires proper impedance matching to ensure optimal performance and minimize reflections. It is typically used in 50-ohm or 75-ohm systems. Careful PCB layout and grounding techniques are recommended to minimize noise and ensure accurate signal sampling. Consult the datasheet for detailed electrical characteristics, application notes, and recommended PCB layout guidelines. It is designed to meet stringent environmental requirements and is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8054 $54.4432
18+ $5.5839 $100.5102
28+ $5.4094 $151.4632
39+ $5.2349 $204.1611
50+ $5.0604 $253.0200
67+ $4.5370 $303.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,166 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess