EN
  • EN
  • DE

AFN312-AE1

Part No AFN312-AE1
Manufacturer ABB Embedded Power
Catalog OEM Parts (A - B)
Description AFN312-AE1 - Abb AFN312-AE1, AFN3, Nr, 3PH, Nc, N3R/4/12, 200/120V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044034-AFN312-AE1
Categories OEM Parts(A-B)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFN312-AE1 CAD Model

Description

The AFN312-AE1 is a DC-DC converter module from ABB Embedded Power (formerly Lineage Power). These modules are designed to provide efficient and reliable power conversion for various applications, typically converting a higher DC voltage to a lower, regulated DC voltage.

Applications:

  • Telecommunications equipment: Powering network switches, routers, and base stations.
  • Data communication systems: Supplying power to servers, storage devices, and other data center equipment.
  • Industrial automation: Providing regulated power to controllers, sensors, and other industrial devices.
  • Distributed power architectures: Creating isolated power rails in complex electronic systems.
  • Medical equipment: Powering critical medical devices requiring reliable and isolated power.

Features:

  • High efficiency: Minimizes power losses and reduces heat generation.
  • Wide input voltage range: Accommodates a variety of input voltage sources.
  • Regulated output voltage: Provides a stable and accurate output voltage, regardless of input voltage or load variations.
  • Isolation: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Overcurrent protection: Protects the module and the load from damage due to overcurrent conditions.
  • Overtemperature protection: Protects the module from damage due to overheating.
  • Remote on/off control: Allows for remote control of the module's output.

Benefits:

  • Improved system reliability: Stable and reliable power conversion ensures consistent system performance.
  • Reduced energy consumption: High efficiency minimizes power losses, reducing energy costs.
  • Simplified system design: Integrated features and compact size simplify system integration.
  • Enhanced system safety: Isolation and protection features enhance system safety.
  • Reduced heat generation: High efficiency minimizes heat generation, improving system cooling.

Additional Details:

While specific details require consulting the datasheet, typical specifications for modules in this range include an input voltage range around 36-75VDC, and an output voltage of around 12VDC with a current capacity in the amps range. Efficiency is typically high, often above 90%. These modules are designed for through-hole mounting. Refer to the specific datasheet for precise specifications and safety certifications.

You May Also Be Interested in

Amic
Lowest to $2.1666
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess