EN
  • EN
  • DE
  • IT

FLT007A0-SRZ

Part No FLT007A0-SRZ
Manufacturer ABB Embedded Power
Catalog Power Line Filter Modules
Description LINE FILTER 75VDC 7A SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 17 Weeks
Features DC EMC/EMI Line Filter -AC - Two Stage SMD (SMT) Tab
Manufacturer ABB Embedded Power
Series FLT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Family Name FLT007
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number FLT007A0SRZ, 555-1154-2, 555-1154-1, CC109108701, 555-1154-6
Quantity per package 140
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872046-FLT007A0-SRZ
Ultra Librarian 3D Model Ultra Librarian FLT007A0-SRZ CAD Model

Description

The FLT007A0-SRZ is a DC EMC/EMI line filter from ABB Embedded Power.

  • Type: DC EMC/EMI Line Filter
  • Mounting Type: Surface Mount
  • Series: FLT series
  • Family: FLT007 family
  • Design: Two-stage SMD (SMT) tab
  • Operating Temperature: -40°C to 85°C
  • Package: Reel
  • Pieces per Package: 140
  • Supply and Demand: Limited

You May Also Be Interested in

TE Connectivity
LINE FILTER 1KA CHASSIS MOUNT
Need more? Email Us
TE Connectivity
LINE FILTER 600A CHASSIS MOUNT
Need more? Email Us
Schurter Inc.
LINE FILTER 300/520VAC 120A CHAS
Need more? Email Us
TE Connectivity
LINE FILTER 250VAC 15A CHASS MNT / Single Phase EMC/EMI Line Filter 15 A 250VAC 50/60Hz Two Stage Quick Connect
Lowest to $64.9329
Ohmite
LINE FILTER 110/250VAC 1A CHAS
Lowest to $28.2886
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
Siemens
SUPPL. LINE FILTER CL. B FOR PM
Need more? Email Us
EPCOS (TDK)
REACTOR
Need more? Email Us
Schurter Inc.
LINE FILTER 480V/520VAC 75A CHAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.9380 $71.8140
7+ $19.6414 $137.4898
11+ $19.0276 $209.3036
15+ $18.4138 $276.2070
19+ $17.7999 $338.1981
25+ $15.9587 $398.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess