EN
  • EN
  • DE

KT3225-3

Part No KT3225-3
Manufacturer ABB Embedded Power
Catalog OEM Parts (J - L)
Description Set of 3 standard cable terminals for use on T3 circuit breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

REACH SVHC Unknown
RoHS Non-Compliant
Win Source Part Number 1068045-KT3225-3
Categories OEM Parts(J-L)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT3225-3 CAD Model

Description

The KT3225-3 is a DC-DC converter module manufactured by ABB Embedded Power (formerly known as GE Critical Power). It's a part of their broader range of power conversion solutions designed for various industrial and telecommunications applications. This particular model is likely a compact, efficient, and reliable power module intended for providing isolated DC voltage.

Applications:

  • Telecommunications Equipment: Powering network interface cards, routers, and switches.
  • Industrial Automation: Supplying power to sensors, actuators, and control systems.
  • Data Centers: Providing isolated power to critical components within servers and storage systems.
  • Medical Devices: Delivering regulated power in diagnostic and therapeutic equipment (subject to appropriate safety certifications).

Features:

  • High Efficiency: Designed to minimize power loss during conversion, leading to reduced heat generation and lower energy costs.
  • Wide Input Voltage Range: Accepts a broad range of DC input voltages, providing flexibility in system design.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing ground loop issues.
  • Compact Size: Offers a small footprint for integration into space-constrained applications.
  • Over-Voltage Protection: Protects downstream circuitry from damaging over-voltage conditions.
  • Over-Current Protection: Limits output current to prevent damage from short circuits or excessive loads.
  • Over-Temperature Protection: Shuts down the converter if the operating temperature exceeds safe limits.

Benefits:

  • Increased System Reliability: Robust design and protection features ensure reliable operation in demanding environments.
  • Improved Power Quality: Provides a stable and regulated output voltage, minimizing noise and ripple.
  • Simplified System Design: Integrated features and compact size simplify power system design and reduce component count.
  • Reduced Operating Costs: High efficiency minimizes energy consumption and heat dissipation.
  • Enhanced Safety: Isolation and protection features enhance safety for both equipment and personnel.

Additional Details: Typical specifications for the KT3225-3 would include the input voltage range (e.g., 36-75VDC), output voltage (e.g., 3.3VDC, 5VDC, 12VDC), output current (e.g., up to 25A), isolation voltage (e.g., 1500VDC), and operating temperature range. Datasheets for similar ABB Embedded Power DC-DC converters provide detailed performance characteristics, efficiency curves, and mechanical dimensions.

You May Also Be Interested in

TT Electronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Samsung
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Hewlett Packard
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess