EN
  • EN
  • DE

S-1701W3026-U5T1G

Part No S-1701W3026-U5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT89-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number S-1701
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244665-S-1701W3026-U5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701W3026-U5T1G CAD Model

Description

The S-1701W3026-U5T1G is a high-precision voltage detector manufactured by ABLIC U.S.A. Inc. It is designed for use in a wide range of electronic devices to monitor voltage levels and provide reliable reset functionality. This voltage detector offers a small package size, low current consumption, and high accuracy, making it suitable for battery-powered and other power-sensitive applications.

Applications:

  • Microcontroller reset circuits: Ensures proper microcontroller operation by resetting the device when the voltage falls below a critical level.
  • Power management systems: Monitors the voltage of power rails and provides signals for power sequencing and protection.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Portable electronics: Used in smartphones, tablets, and other portable devices to ensure stable operation.
  • Industrial control systems: Provides voltage monitoring for critical components in industrial equipment.

Features:

  • High-precision voltage detection: Provides accurate voltage monitoring with a typical detection voltage of 3.0V.
  • Low current consumption: Minimizes power consumption, extending battery life in portable applications.
  • Small package size: Available in a compact SOT-23-5 package, saving board space.
  • Wide operating voltage range: Operates over a wide input voltage range, making it suitable for various applications.
  • Built-in hysteresis: Prevents oscillation during voltage transitions, ensuring stable operation.

Benefits:

  • Improved system reliability: Ensures proper system operation by providing reliable voltage monitoring and reset functionality.
  • Extended battery life: Low current consumption minimizes power drain, extending battery life in portable applications.
  • Reduced board space: Small package size allows for compact designs.
  • Simplified design: Integrated features simplify circuit design and reduce component count.
  • Enhanced system protection: Protects sensitive components from damage due to undervoltage conditions.

Technical Specifications:

  • Detection Voltage: 3.0V
  • Hysteresis Voltage: Specified in datasheet
  • Operating Voltage Range: Specified in datasheet
  • Package Type: SOT-23-5
  • Operating Temperature Range: Specified in datasheet

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess