EN
  • EN
  • DE

S-80925CLPF-G6VTFU

Part No S-80925CLPF-G6VTFU
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SNT-4A / Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Base Product Number S-80925
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251196-S-80925CLPF-G6VTFU
Ultra Librarian 3D Model Ultra Librarian S-80925CLPF-G6VTFU CAD Model

Description

The S-80925CLPF-G6VTFU is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This integrated circuit is designed to monitor voltage levels in electronic circuits, providing an output signal when the voltage drops below a specified threshold. It is used to ensure the stable and reliable operation of electronic systems by protecting components from undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage falls below a critical level.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain system integrity.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies, triggering protective measures or alerts.
  • Memory Backup Systems: Ensures data integrity by switching to backup power when the main power supply fails.
  • Over-Discharge Protection: Prevents over-discharge in lithium-ion and other battery types, extending battery lifespan.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • CMOS Output: Compatible with a wide range of logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Protection of Sensitive Components: Prevents damage to electronic components from voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

The S-80925CLPF-G6VTFU features a detection voltage of 2.5V. This voltage detector is designed to operate with low current consumption which makes it suitable for portable and battery-powered devices. The small package size allows for use in space-constrained applications. The output type is CMOS, making it compatible with many different logic circuits.

Technical Specifications:

  • Detection Voltage: 2.5V
  • Output Type: CMOS
  • Operating Voltage: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess