EN
  • EN
  • DE

S-80945CNNB-G9FT2U

Part No S-80945CNNB-G9FT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-80945
Other Names 1662-2441-1,S-80945CNNB-G9FT2U,1662-2441-6,1662-2441-2
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251233-S-80945CNNB-G9FT2U
Ultra Librarian 3D Model Ultra Librarian S-80945CNNB-G9FT2U CAD Model

Description

The S-80945CNNB-G9FT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This component is specifically designed to monitor power supply voltages and issue a reset signal to microcontrollers (MCUs) or other digital circuits when the voltage falls below a pre-defined threshold. This prevents erroneous operation due to low voltage conditions.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring
  • Battery-powered equipment
  • Industrial control systems
  • Consumer electronics

Features

  • Precise voltage detection threshold
  • Ultra-low current consumption
  • Small SOT-23 package
  • Hysteresis characteristics to prevent chattering
  • Wide operating temperature range

Benefits

  • Prevents MCU malfunctions and data corruption due to undervoltage
  • Extends battery life in portable applications
  • Saves PCB space due to its compact size
  • Provides stable and reliable reset signals
  • Ensures reliable operation in various environmental conditions

Additional Details

The S-80945CNNB-G9FT2U is a highly integrated voltage detector that ensures reliable system operation by monitoring the supply voltage. It features a precise detection voltage of 4.5V. When the input voltage drops below this threshold, the detector asserts a reset signal. The built-in hysteresis prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and stable reset. This feature is particularly important in noisy environments. Its low current consumption makes it suitable for battery-powered applications where energy efficiency is critical. The SOT-23 package allows for easy integration into compact electronic designs. This voltage detector is widely used in a variety of applications, including microcontroller-based systems, power supplies, and battery management systems. By providing a reliable reset signal, it helps to prevent data corruption, system crashes, and other undesirable effects caused by undervoltage conditions. The precise detection threshold and hysteresis characteristics, combined with low current consumption and small package size, make the S-80945CNNB-G9FT2U an excellent choice for voltage monitoring applications.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess