EN
  • EN
  • DE

S-8357B33MC-NIST2U

Part No S-8357B33MC-NIST2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9V ~ 10V
Frequency - Switching 100kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8357
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250705-S-8357B33MC-NIST2U
Ultra Librarian 3D Model Ultra Librarian S-8357B33MC-NIST2U CAD Model

Description

The S-8357B33MC-NIST2U is a high-performance voltage detector IC manufactured by ABLIC U.S.A. Inc. This component is designed to monitor voltage levels and provide a reset signal to microcontrollers or other critical circuits when the voltage falls below a predetermined threshold. This function is crucial for preventing system malfunctions and ensuring data integrity during power-up, power-down, or brownout conditions. The "B33" in the part number indicates a detection voltage of 3.3V. It is packaged in a small SOT-23-5.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  • Battery Monitoring in Portable Devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Power Supply Monitoring: Detecting power supply failures or voltage irregularities in electronic systems.
  • Memory Protection: Preventing data corruption in volatile memory devices during voltage fluctuations.
  • Industrial Control Systems: Monitoring power supply stability in industrial equipment to ensure safe and reliable operation.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal deviation from the specified 3.3V threshold.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or false triggering of the reset signal due to noise or minor voltage fluctuations.
  • Small Package Size (SOT-23-5): Allows for compact circuit designs and easy integration into various electronic devices.
  • Wide Operating Temperature Range: Ensures reliable performance in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable electronic devices.
  • Enhanced Component Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated voltage monitoring and reset function in a single IC.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a variety of applications.

Additional Details

The S-8357 series voltage detectors provide a range of detection voltage options to suit different application requirements. The hysteresis feature helps to prevent false triggering caused by noise or voltage fluctuations. The output type (N-channel open drain or CMOS output) is selectable, allowing for flexibility in circuit design. The SOT-23-5 package is a commonly used surface-mount package, making it easy to solder and integrate into printed circuit boards. This voltage detector is designed for applications where precise voltage monitoring and reliable reset functionality are essential.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess