EN
  • EN
  • DE

S-1711A2831-I6T1G

Part No S-1711A2831-I6T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089661-S-1711A2831-I6T1G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1711A2831-I6T1G CAD Model

Description

The S-1711A2831-I6T1G is a voltage regulator manufactured by ABLIC U.S.A. Inc. It is designed to provide a stable 2.8V output voltage, ideally suited for applications requiring precise voltage regulation and low power consumption.

Applications

  • Microcontrollers: Regulates the power supply for microcontrollers in embedded systems and IoT devices.
  • Wireless Sensors: Powers wireless sensor nodes used in environmental monitoring and industrial automation.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable electronics.
  • Portable Medical Devices: Used in portable blood glucose meters and other health monitoring equipment.
  • Low-Power Communication Modules: Powers Bluetooth Low Energy (BLE) and Zigbee modules.

Features

  • High Output Voltage Accuracy: Provides a precise and stable 2.8V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and load from excessive current draw.
  • Short-Circuit Protection: Protects against damage from short circuits.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating.
  • Small Package Size: Allows for compact designs in space-constrained applications.

Benefits

  • Stable Power Supply: Ensures consistent operation of connected devices by providing a stable voltage source.
  • Extended Battery Life: Low quiescent current maximizes the operating time of battery-powered devices.
  • Enhanced System Reliability: Protection features enhance the robustness of the system against electrical faults.
  • Compact Design: Small form factor allows for easy integration into portable and miniaturized devices.
  • Simplified Implementation: Requires minimal external components for operation.

Additional Details

The S-1711A2831-I6T1G operates over a specified input voltage range and features a low dropout voltage, which allows it to maintain regulation even when the input voltage is close to the output voltage. It is packaged in a SOT-23-6. This regulator is designed to provide a clean and stable voltage supply, minimizing noise and ripple in the output.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess