EN
  • EN
  • DE

S-19244H12H-V5T2U

Part No S-19244H12H-V5T2U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator Positive 1.2V 1A 5-Pin TO-252S T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089682-S-19244H12H-V5T2U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19244H12H-V5T2U CAD Model

Description

The S-19244H12H-V5T2U is a voltage regulator manufactured by ABLIC U.S.A. Inc. Voltage regulators are crucial components in electronic circuits, maintaining a stable output voltage despite variations in input voltage or load current. ABLIC is renowned for its low-power, high-precision analog semiconductor solutions, suggesting this regulator is designed for efficiency and accuracy.

Applications

  • Powering Microcontrollers and Processors: Providing stable voltage for reliable operation of digital circuits.
  • Battery Management Systems: Regulating voltage in battery-powered devices to optimize battery life and performance.
  • Sensor Applications: Supplying a clean and consistent voltage source for accurate sensor readings.
  • Wireless Communication Devices: Ensuring stable power for reliable wireless communication.
  • Industrial Automation Systems: Maintaining stable voltage levels in control systems for consistent performance.

Features

  • Low Dropout Voltage: Allows the regulator to function efficiently even when the input voltage is close to the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from damage due to excessive current.
  • Thermal Shutdown: Prevents damage from overheating by disabling the regulator when the temperature exceeds a safe threshold.

Benefits

  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Improved System Reliability: Prevents malfunctions and data corruption due to voltage fluctuations.
  • Protection of Sensitive Components: Safeguards electronic components from damage caused by voltage variations.
  • Simplified Circuit Design: Reduces the complexity of power supply design.
  • Enhanced System Performance: Maintains consistent performance in various electronic applications.

For precise specifications, such as output voltage, dropout voltage characteristics, and package information, consult the official ABLIC datasheet for the S-19244H12H-V5T2U.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Lowest to $2.6115
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Lowest to $0.0428
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0574 $58.1570
135+ $0.8676 $117.1260
210+ $0.8406 $176.5260
285+ $0.8135 $231.8475
370+ $0.7863 $290.9310
495+ $0.7050 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,126 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess