EN
  • EN
  • DE

S-19700A00A-E8T1U4

Part No S-19700A00A-E8T1U4
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator 36V 400mA 8-Pin HSOP Automotive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089687-S-19700A00A-E8T1U4
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19700A00A-E8T1U4 CAD Model

Description

The S-19700A00A-E8T1U4 is a voltage tracker manufactured by ABLIC U.S.A. Inc. Voltage trackers are specialized linear regulators designed to closely follow another voltage rail. They are used to provide a stable and regulated voltage that tracks the input voltage with a specific offset or ratio. ABLIC specializes in low-power, high-precision analog semiconductors, suggesting this tracker is designed for efficiency and accuracy in applications requiring tightly controlled voltage relationships.

Applications

  • DDR Memory Power: Providing the termination voltage (VTT) for DDR memory, which needs to track half the VDDQ voltage.
  • Analog Circuit Biasing: Generating bias voltages for analog circuits that need to track changes in the main power supply.
  • Sensor Excitation: Providing a stable and regulated excitation voltage for sensors that needs to track changes in the system power supply.
  • Low-Noise Power Supplies: Creating low-noise power rails derived from a noisy main power supply.
  • FPGA and Processor Power: Generating auxiliary power rails for FPGAs and processors that need to track the core voltage.

Features

  • High Tracking Accuracy: Maintains a precise voltage relationship with the input voltage.
  • Low Dropout Voltage: Operates efficiently even when the input voltage is close to the desired output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the regulator at high temperatures.

Benefits

  • Improved System Performance: Ensures stable and accurate operation of circuits that require tightly controlled voltage relationships.
  • Extended Battery Life: Reduces power consumption in battery-powered devices, increasing their operational time.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage tracking functionality into a single component.
  • Enhanced System Reliability: Prevents malfunctions and data corruption due to voltage variations.

Specific parameters such as the tracking ratio, dropout voltage, and package type would be available in the product datasheet. ABLIC's voltage trackers are known for their high efficiency and reliability, making them suitable for a wide range of applications requiring precise voltage tracking.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess