EN
  • EN
  • DE

S-24C32CH-T8T2U3

Part No S-24C32CH-T8T2U3
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description EEPROM Serial I2C 32Kbit 4K X 8 2.5V to 5.5V 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089814-S-24C32CH-T8T2U3
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24C32CH-T8T2U3 CAD Model

Description

The S-24C32CH-T8T2U3 is a 32Kbit (4096 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by ABLIC U.S.A. Inc. It features a 2-Wire (I2C) serial interface, providing a straightforward and efficient method for storing non-volatile data in various electronic systems. Its low-voltage and low-current operation makes it well-suited for battery-powered and energy-conscious applications. The device ensures reliable data storage with minimal external components and supports features like hardware write protection and page write mode.

Applications:

  • Consumer Electronics (e.g., Digital TVs, DVD Recorders, Set-Top Boxes)
  • Industrial Control Systems (e.g., PLCs, HMIs, Data Loggers)
  • Medical Devices (e.g., Patient Monitors, Diagnostic Equipment)
  • Automotive Electronics (e.g., Car Audio Systems, Navigation Systems)
  • Smart Appliances (e.g., Smart Refrigerators, Washing Machines)

Features:

  • Memory Size: 32Kbit (4096 x 8 bits)
  • Interface: 2-Wire (I2C) Serial Interface
  • Supply Voltage: 1.7V to 5.5V
  • Low Power Consumption: Low standby and operating current
  • Write Protection: Hardware Write Protection
  • Page Write Mode: Up to 32 bytes can be written simultaneously
  • Endurance: Minimum 1 million write cycles
  • Data Retention: Minimum 100 years
  • Operating Temperature Range: -40°C to +85°C
  • Package: TSSOP-8

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed.
  • Simple Integration: Easy to integrate with microcontrollers using the 2-Wire interface.
  • Low Power: Reduces power consumption in battery-operated devices.
  • High Reliability: Ensures data integrity and longevity with high endurance and data retention.
  • Data Protection: Prevents accidental data overwrites with hardware write protection.

Additional Details:

The S-24C32CH-T8T2U3 uses the standard I2C protocol for communication, employing a serial data (SDA) and a serial clock (SCL) line. It supports byte write and page write operations, where the page write mode allows writing up to 32 bytes in a single write cycle, thus increasing write speed. The hardware write protection feature can be enabled to prevent accidental data corruption. It operates over a broad supply voltage range, accommodating various system voltage levels. The TSSOP-8 package allows for space-efficient mounting on PCBs.

This EEPROM is commonly used for storing configuration parameters, user settings, calibration data, and other persistent information in numerous electronic devices. Its reliable design, simple interface, and low power consumption make it a robust choice for diverse applications requiring non-volatile memory.

You May Also Be Interested in

Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,607 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess