The JM38510/10201BIA is a military-grade operational amplifier. This part number is associated with devices manufactured under stringent quality control and reliability standards for use in demanding applications.
Applications
- Military and aerospace equipment
- High-reliability instrumentation
- Precision analog circuits
- Sensor amplification
- Data acquisition systems
Features
- High open-loop gain
- Low input offset voltage
- Low input bias current
- Wide bandwidth
- High common-mode rejection ratio (CMRR)
- Wide operating temperature range (typically -55°C to +125°C)
- Radiation hardening (depending on the specific variant)
- Hermetic package
Benefits
- Precise signal amplification due to high gain and low offset voltage.
- Minimal signal distortion due to low bias current and wide bandwidth.
- Rejection of common-mode noise due to high CMRR.
- Reliable operation in harsh environments due to wide temperature range and hermetic package.
- Suitable for space and defense applications due to radiation hardening (if applicable).
Additional Details
The JM38510/10201BIA operational amplifier is designed for demanding applications where performance, reliability, and environmental robustness are critical. The military-grade designation indicates that the device has been subjected to rigorous testing and screening to ensure compliance with stringent quality standards. The high open-loop gain, low input offset voltage, and low input bias current contribute to precise signal amplification and minimal signal distortion. The wide bandwidth allows for accurate processing of high-frequency signals. The high CMRR effectively rejects common-mode noise, improving signal integrity. The wide operating temperature range and hermetic package ensure reliable operation in harsh environments. Some variants of this operational amplifier may also be radiation-hardened for use in space and defense applications. Refer to the specific datasheet for detailed electrical characteristics, environmental ratings, and screening levels.
This part is typically supplied in a hermetically sealed package to protect it from moisture and other environmental contaminants.