EN
  • EN
  • DE

S-35L32AEFS-TB

Part No S-35L32AEFS-TB
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090041-S-35L32AEFS-TB
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-35L32AEFS-TB CAD Model

Description

The S-35L32AEFS-TB is a voltage detector IC manufactured by ABLIC U.S.A. Inc. These ICs are designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a certain threshold. They are commonly used for system reset generation, battery monitoring, and overvoltage/undervoltage protection in a wide range of applications.

Applications

  • Microcontroller Reset: Providing a reliable reset signal for microcontrollers during power-up or voltage drops.
  • Battery Monitoring: Monitoring battery voltage levels in portable devices to prevent deep discharge.
  • Power Supply Monitoring: Ensuring that power supplies are operating within acceptable voltage ranges.
  • Overvoltage/Undervoltage Protection: Protecting sensitive electronic components from damage due to voltage fluctuations.
  • System Monitoring: General-purpose voltage monitoring in various electronic systems.

Features

  • Detection Voltage: Pre-set detection voltage (specific voltage available based on datasheet).
  • Output Type: N-channel open drain output.
  • Low Current Consumption: Minimizes power drain on the system.
  • Hysteresis: Built-in hysteresis to prevent oscillation during voltage fluctuations.
  • Operating Voltage Range: Wide operating voltage range to accommodate various applications.
  • Package: SOT-23-5 package.

Benefits

  • Reliable Voltage Monitoring: Provides accurate and reliable voltage detection.
  • Simplified System Design: Simplifies the design of power management and protection circuits.
  • Low Power Consumption: Extends battery life in portable devices.
  • Compact Size: SOT-23-5 package allows for integration in small form-factor devices.
  • Cost-Effective: Provides a cost-effective solution for voltage monitoring and protection.

Additional Details

The S-35L32AEFS-TB voltage detector typically includes features such as a built-in delay circuit to prevent false resets due to transient voltage dips. The specific detection voltage is determined by the part number suffix. For detailed electrical characteristics, timing diagrams, and application examples, consult the ABLIC U.S.A. Inc. datasheet for the S-35L32AEFS-TB. The datasheet also specifies the operating temperature range and other environmental considerations.

The output of the voltage detector is typically connected to the reset input of a microcontroller or other logic device. When the input voltage falls below the detection threshold, the output is asserted, triggering a reset or other protective action.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0428
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess