EN
  • EN
  • DE

S-5843A80CC-I6T1G

Part No S-5843A80CC-I6T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090208-S-5843A80CC-I6T1G
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-5843A80CC-I6T1G CAD Model

Description

The S-5843A80CC-I6T1G is a temperature switch IC manufactured by ABLIC U.S.A. Inc. designed for precise temperature detection. It features a high-accuracy temperature threshold and low power consumption, making it suitable for a variety of applications requiring reliable temperature monitoring and control. This IC outputs a signal when the temperature reaches a pre-set threshold.

Applications

  • Overheating Protection in Portable Devices: Protects smartphones, tablets, and laptops from damage due to excessive heat.
  • Temperature Monitoring in Battery Packs: Monitors battery temperature in battery packs for safety and optimal performance.
  • Industrial Control Systems: Implements temperature control and alarm functions in industrial environments.
  • Thermal Management in Power Supplies: Controls fan speed or shuts down the power supply to prevent overheating.
  • Consumer Electronics: Used in appliances and other consumer electronics products for temperature sensing and protection.

Features

  • High-Accuracy Temperature Detection: Offers precise temperature threshold detection for reliable operation.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable applications.
  • Compact Package: Small footprint allows for integration into space-constrained designs.
  • Built-in Hysteresis: Prevents output oscillation near the threshold temperature, enhancing stability.
  • Wide Operating Voltage Range: Supports a wide range of input voltages for versatile applications.

Benefits

  • Enhanced Safety: Protects devices from damage due to overheating, increasing safety and reliability.
  • Improved Performance: Maintains optimal performance by controlling temperature within safe limits.
  • Extended Battery Life: Low power consumption maximizes battery runtime in portable devices.
  • Simplified Design: Easy to integrate into existing circuits, reducing design complexity.
  • Cost-Effective Solution: Provides a cost-effective solution for temperature monitoring and control.

Additional Details

The S-5843A80CC-I6T1G temperature switch features a CMOS output, allowing it to directly interface with microcontrollers and other digital circuits. The operating temperature range and threshold accuracy should be carefully considered for specific applications. Detailed specifications can be found in the manufacturer's datasheet. Proper board layout and thermal management techniques are important to ensure accurate and reliable temperature sensing. The hysteresis value prevents chattering around the trigger point. The specific threshold temperature is fixed, so ensure that it matches your target application needs.

You May Also Be Interested in

SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
Vishay
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess