EN
  • EN
  • DE

S-8209AAP-T8T1S

Part No S-8209AAP-T8T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090488-S-8209AAP-T8T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8209AAP-T8T1S CAD Model

Description

The S-8209AAP-T8T1S is a voltage detector IC developed by ABLIC U.S.A. Inc., designed to provide comprehensive protection for lithium-ion rechargeable batteries. Its primary function is to safeguard against overcharge, overdischarge, and overcurrent conditions, thereby enhancing the safety and extending the lifespan of batteries in various portable electronic devices.

Applications

  • Protection circuits in power banks
  • Battery monitoring and control in portable medical devices
  • Safeguarding lithium-ion batteries in wireless speakers
  • Battery protection in IoT (Internet of Things) devices
  • Use in cordless vacuum cleaners
  • Battery management for e-bikes and scooters

Features

  • Precision Voltage Detection: Highly accurate voltage monitoring for reliable protection.
  • Minimal Current Draw: Extremely low current consumption to conserve battery power.
  • Overcharge Prevention: Protects against excessive charging voltages that can damage the battery.
  • Overdischarge Prevention: Prevents deep discharge, which can reduce battery capacity and lifespan.
  • Overcurrent Protection: Limits current flow to prevent damage from short circuits or excessive loads.
  • Small T8T1S Footprint: Compact package designed for space-constrained applications.

Benefits

  • Increased Battery Safety: Prevents battery failures and hazards associated with improper charging and discharging.
  • Prolonged Battery Life: Optimizes battery usage to extend its operational lifespan.
  • Enhanced Device Reliability: Ensures stable and consistent performance of battery-powered devices.
  • Compact Device Designs: Enables smaller and more portable device designs.
  • Improved Energy Efficiency: Reduces overall power consumption for longer operating times.

Additional Details

The S-8209AAP-T8T1S operates with very low quiescent current, minimizing its impact on the overall power consumption of the device. The precise voltage thresholds for overcharge, overdischarge, and overcurrent protection are carefully calibrated to provide optimal protection without interfering with normal battery operation. This IC is essential for ensuring the safe and efficient operation of lithium-ion batteries in a wide range of portable electronic devices, contributing to both user safety and device longevity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess