EN
  • EN
  • DE

S-8261DAL-M6T1U

Part No S-8261DAL-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090559-S-8261DAL-M6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8261DAL-M6T1U CAD Model

Description

The S-8261DAL-M6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring safety and extending the lifespan of both the battery and the electronic device it powers.

Applications

  • Smartphones: Protects lithium-ion batteries in smartphones from damage due to overcharging and deep discharging.
  • Tablets: Used in battery management systems of tablets to ensure safe and efficient operation.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearables for battery protection and management.
  • Portable Audio Players: Protects batteries in MP3 players and other portable audio devices from overcharge and overdischarge.
  • Bluetooth Headsets: Provides battery protection for wireless headsets, preventing damage and prolonging battery life.

Features

  • Overcharge Protection: Prevents the battery from being charged beyond its maximum voltage, safeguarding against damage.
  • Overdischarge Protection: Cuts off the discharge current when the battery voltage drops below a safe level, preventing deep discharge and extending battery life.
  • Overcurrent Protection: Limits the current flowing from the battery to protect against short circuits and excessive loads.
  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable and accurate protection.
  • Low Current Consumption: Minimizes power drain on the battery, extending its runtime and shelf life.
  • Small Package Size: Allows for easy integration into compact battery packs and space-constrained devices.

Benefits

  • Enhanced Battery Safety: Prevents dangerous conditions such as overheating, fire, and explosion.
  • Extended Battery Life: Protects the battery from damage, prolonging its usable life and reducing the need for frequent replacements.
  • Improved Device Reliability: Ensures that the device operates safely and reliably, preventing unexpected shutdowns or malfunctions.
  • Reduced Risk of Accidents: Minimizes the potential hazards associated with lithium-ion batteries.
  • Compliance with Safety Standards: Helps device manufacturers meet regulatory requirements and industry standards.

Additional Details

The S-8261DAL-M6T1U typically includes voltage detection circuitry, current detection circuitry, and a control circuit. The voltage detection circuitry monitors the battery voltage and triggers the overcharge or overdischarge protection when necessary. The current detection circuitry monitors the current flowing from the battery and triggers the overcurrent protection if the current exceeds a predefined threshold. The control circuit controls the charging and discharging of the battery based on the signals from the detection circuits.

The IC is designed to operate over a specific temperature range and is available in a small package size for easy integration into battery packs. Detailed technical specifications, including operating voltage ranges, current thresholds, and package dimensions, can be found in the datasheet provided by ABLIC U.S.A. Inc.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Texas Instruments
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Honeywell
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1318 $50.0840
925+ $0.1082 $100.0850
1,435+ $0.1048 $150.3880
1,975+ $0.1014 $200.2650
2,550+ $0.0981 $250.1550
3,415+ $0.0879 $300.1785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,230 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess