EN
  • EN
  • DE

ACM-0603-181-T

Part No ACM-0603-181-T
Manufacturer Abracon LLC
Catalog Common Mode Chokes
Description CMC 500MA 2LN 180 OHM SMD / 2 Line Common Mode Choke Surface Mount 180 Ohms 500mA DCR 210mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr Abracon LLC
Series ACM-0603
Package Tape & Reel
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 180 Ohms @ 100 MHz
Current Rating (Max) 500mA
DC Resistance (DCR) (Max) 210mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Dimension 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height (Max) 0.047" (1.20mm)
Package / Case Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 535-12403-2,535-12403-1,535-12403-6
Standard Package 2,000
Win Source Part Number 1052454-ACM-0603-181-T
Ultra Librarian 3D Model Ultra Librarian ACM-0603-181-T CAD Model

Description

The ACM-0603-181-T is a common mode choke filter designed for signal line filtering applications.

  • Maximum DC Resistance: 210mOhm
  • Current Rating: 500mA
  • Filter Type: Signal Line
  • Height: 0.047" (1.20mm)
  • Package Size: 0.063" L x 0.033" W (1.60mm x 0.85mm)
  • Mounting: SMD (SMT)
  • Impedance: 180 Ohms @ 100 MHz
  • Voltage: 50V DC
  • Series: ACM-0603
  • Package: Tape and Reel
  • Temperature Range: -40°C to 85°C
  • Manufacturer: Abracon LLC
  • ECCN: EAR99

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.3172
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
TDK Corporation
Lowest to $0.6722
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess