EN
  • EN
  • DE

AIAC-1812-47NJ-T

Part No AIAC-1812-47NJ-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description Inductor RF Wirewound 0.047uH 5% 150MHz 100Q-Factor Air 2.8A 0.0069Ohm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Nonstandard
Case Code (Imperial) 1812
Case Code (Metric) 4532
Composition Wirewound
Core Material Air
Current Rating 2.8 A
DC Resistance (DCR) 6.9 mΩ
Height 4.2 mm
Height - Seated (Max) 3.7084 mm
Inductance 47 nH
Lead Pitch 4.7 mm
Length 4.699 mm
Max DC Current 2.8 A
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Q Factor 100
RoHS Compliant
Schedule B 8504100000, 8504500000
Self Resonant Frequency 2.1 GHz
Shielding Unshielded
Termination SMD/SMT
Test Frequency 150 MHz
Tolerance 5 %
Weight 26.988746 mg
Width 3.5052 mm
Win Source Part Number 1177853-AIAC-1812-47NJ-T
Categories Fixed Inductors
Manufacturer Abracon LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIAC-1812-47NJ-T CAD Model

Description

The Abracon LLC 1031205 is a wirewound fixed inductor with a 47 nH inductance.

  • Inductance: 47 nH
  • DC Resistance: 6.9 mΩ
  • Current Rating: 2.8 A
  • Tolerance: 5%
  • Self-Resonant Frequency: 2.1 GHz
  • Core Material: Air
  • Q Factor: 100
  • Case/Package: Nonstandard
  • Mounting: Surface mount
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 125 °C
  • Category: Fixed inductors
  • Popularity: Medium

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0060 $50.3000
125+ $0.8254 $103.1750
190+ $0.7996 $151.9240
260+ $0.7738 $201.1880
335+ $0.7480 $250.5800
450+ $0.6707 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess