EN
  • EN
  • DE

AIAC-1812-56NJ-T

Part No AIAC-1812-56NJ-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 56NH 2.9A 6.4 MOHM SMD / 56 nH Unshielded Wirewound Inductor 2.9 A 6.4mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series AIAC-1812
Package Tape & Reel
Type Wirewound
Material - Core Air
Inductance 56 nH
Tolerance ±5%
Current Rating (Amps) 2.9 A
Shielding Unshielded
DC Resistance (DCR) 6.4mOhm Max
Q @ Freq 100 @ 150MHz
Frequency - Self Resonant 1.5GHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 150 MHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.185" L x 0.138" W (4.70mm x 3.50mm)
Height - Seated (Max) 0.146" (3.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 535-11995-2,535-11995-1,AIAC181256NJT,535-11995-6
Standard Package 2,000
Win Source Part Number 1000054-AIAC-1812-56NJ-T
Ultra Librarian 3D Model Ultra Librarian AIAC-1812-56NJ-T CAD Model

Description

The Abracon LLC 1000054-AIAC-1812-56NJ-T is a wirewound type inductor that has an inductance of 56 nH and a tolerance of ±5%.

  • Inductance: 56 nH
  • Tolerance: ±5%
  • DC Resistance (DCR): 6.4mOhm Max
  • Current Rating: 2.9 A
  • Package: Non-standard
  • Mounting: SMD Technology
  • Series: AIAC-1812
  • Dimension: 0.185" L x 0.138" W (4.70mm x 3.50mm)
  • Seated Height: 0.146" (3.70mm)
  • Core Material: Air
  • Q @ Freq: 100 @ 150MHz
  • Frequency-Self Resonant: 1.5GHz
  • Shielding: Shielded
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess