EN
  • EN
  • DE

AISC-0805F-6R8G-T

Part No AISC-0805F-6R8G-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 6.8UH 115MA 3.4OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Fixed Inductors
Mfr Abracon LLC
Series AISC-0805F
Package Tape & Reel (TR)
Product Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 6.8 µH
Tolerance ±2%
Current Rating (Amps) 115 mA
Current - Saturation (Isat) -
Shielding Unshielded
DC Resistance (DCR) 3.4Ohm Max
Q @ Freq 15 @ 7.9MHz
Frequency - Self Resonant 36MHz
Ratings -
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 7.9 MHz
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric)
Supplier Device Package 0805
Size / Dimension 0.090" L x 0.068" W (2.29mm x 1.73mm)
Height - Seated (Max) 0.061" (1.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1370268-AISC-0805F-6R8G-T
Ultra Librarian 3D Model Ultra Librarian AISC-0805F-6R8G-T CAD Model

Description

The AISC-0805F-6R8G-T is a drum core, wirewound inductor from Abracon LLC.

  • Size: 0.090" L x 0.068" W (2.29mm x 1.73mm)
  • Height: 0.061" (1.55mm)
  • Inductance: 6.8 µH
  • Current Rating: 115 mA
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package: 0805 (2012 Metric)
  • Tolerance: ±2%
  • DC Resistance: 3.4 Ohm max
  • Q Value: 15 @ 7.9MHz
  • Self-Resonant Frequency: 36MHz
  • Shielding: Unshielded
  • REACH: Unaffected
  • Manufacturer: Abracon LLC

You May Also Be Interested in

Bourns Inc.
Lowest to $0.8218
Bourns Inc.
Lowest to $0.3737
Bourns Inc.
Need more? Email Us
Sanken
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Lowest to $0.3444
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Others
Need more? Email Us
Delta Electronics
Lowest to $2.1691

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0251 $50.0745
4,855+ $0.0206 $100.0130
7,500+ $0.0200 $150.0000
10,365+ $0.0193 $200.0445
13,370+ $0.0187 $250.0190
17,860+ $0.0168 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess