EN
  • EN
  • DE

ASFL1-100.000MHZ-EC-T

Part No ASFL1-100.000MHZ-EC-T
Manufacturer Abracon LLC
Catalog Oscillators
Description XTAL OSC XO 100.0000MHZ HCMOS / 100 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Abracon LLC
Series ASFL1
Package Tape & Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output HCMOS, TTL
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 85mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.051" (1.30mm)
Current - Supply (Disable) (Max) 10µA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 300-8270-1,300-8270-2,ASFL1100000MHZECT,300-8270-6,CSX532FBC100.000MTR
Standard Package 1,000
Win Source Part Number 1004665-ASFL1-100.000MHZ-EC-T
Ultra Librarian 3D Model Ultra Librarian ASFL1-100.000MHZ-EC-T CAD Model

Description

The ASFL1-100.000MHZ-EC-T is a crystal oscillator manufactured by Abracon LLC. It's designed to provide a precise and stable clock signal at a frequency of 100.000 MHz. This oscillator is commonly used in applications requiring accurate timing and frequency control.

Applications:

  • High-Speed Data Communication: Provides the clock signal for high-speed data transmission in Ethernet and other communication systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for accurate timing and synchronization.
  • Test and Measurement Equipment: Provides a stable frequency reference for test instruments and measurement systems.
  • Video Processing: Supplies the clock signal for video processing applications, ensuring accurate timing and synchronization.
  • Industrial Control Systems: Used in industrial automation systems for precise control and timing.

Features:

  • 100.000 MHz Frequency: Outputs a stable clock signal at 100.000 MHz.
  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) for easy assembly.
  • Low Jitter: Provides a clean clock signal with low jitter, essential for high-speed digital circuits.
  • High Frequency Stability: Offers high frequency stability over a wide temperature range.
  • CMOS Output: Features a CMOS output signal, compatible with a wide range of digital logic circuits.

Benefits:

  • Accurate Timing: Provides a precise clock signal for accurate timing in various applications.
  • Easy Integration: SMD design simplifies the assembly process and reduces manufacturing costs.
  • Improved Signal Integrity: Low jitter characteristics improve signal integrity in high-speed digital circuits.
  • Reliable Performance: Ensures reliable performance in demanding applications.
  • Stable Operation: Maintains stable operation over a wide temperature range.

Additional Details:

The 'EC' in the part number ASFL1-100.000MHZ-EC-T likely refers to specific parameters such as supply voltage, temperature stability, or output enable/disable functionality, while the 'T' usually signifies tape and reel packaging. It is essential to refer to the Abracon datasheet for the ASFL1 series to confirm specifications such as the exact supply voltage, frequency stability (in ppm), operating temperature range, load capacitance, and output characteristics. These parameters must be carefully considered to ensure compatibility and optimal performance in the intended application. The use of a decoupling capacitor close to the power pins of the oscillator is generally recommended to minimize noise and ensure stable operation.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess