EN
  • EN
  • DE

ASPI-0520LR-4R7M-T2

Part No ASPI-0520LR-4R7M-T2
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 4.7UH 3.7A 58 MOHM SMD / 4.7 µH Unshielded Molded Inductor 3.7 A 58mOhm Max 2220 (5650 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series ASPI-0520LR
Package Tape & Reel
Type Molded
Inductance 4.7 µH
Tolerance ±20%
Current Rating (Amps) 3.7 A
Current - Saturation (Isat) 3.7A
Shielding Unshielded
DC Resistance (DCR) 58mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case 2220 (5650 Metric)
Dimension 0.220" L x 0.205" W (5.60mm x 5.20mm)
Height - Seated (Max) 0.083" (2.10mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Names -ASPI-0520LR-4R7M-T2CT,ASPI-0520LR-4R7M-T2CT,ASPI-0520LR-4R7M-T2TR,-ASPI-0520LR-4R7M-T2DKR,ASPI0520LR4R7MT2,ASPI-0520LR-4R7M-T2DKR,-ASPI-0520LR-4R7M-T2TR
Standard Package 2,000
Win Source Part Number 1181240-ASPI-0520LR-4R7M-T2
Ultra Librarian 3D Model Ultra Librarian ASPI-0520LR-4R7M-T2 CAD Model

Description

The ASPI-0520LR-4R7M-T2 from Abracon LLC is a Molded Fixed Inductor with 4.7 µH inductance and ±20% tolerance.

  • Inductance: 4.7 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 58 mOhm
  • Maximum Current: 3.7 A
  • Q @ Freq: -
  • Frequency Self-Resonant: -
  • Shielding: Shielded
  • Size: 0.220" L x 0.205" W (5.60mm x 5.20mm)
  • Height: 0.083" (2.10mm)
  • Operating Temperature: -55°C to 125°C
  • Packaging: Tape and Reel

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess