EN
  • EN
  • DE

ACT4533AYH

Part No ACT4533AYH
Manufacturer Active-Semi International Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816529-ACT4533AYH
Ultra Librarian 3D Model Ultra Librarian ACT4533AYH CAD Model

Description

The ACT4533AYH is a high-efficiency, synchronous step-down DC-DC converter from Active-Semi International Inc. It is designed to provide a regulated output voltage from a higher input voltage, making it suitable for a variety of power management applications. This converter integrates power MOSFETs and operates at a high switching frequency to minimize the size of external components. It offers features such as over-current protection, over-voltage protection, and thermal shutdown to ensure safe and reliable operation.

Applications:

  • Point-of-Load (POL) regulation: Powers various components in electronic systems with specific voltage requirements.
  • Battery-powered devices: Provides efficient power conversion in portable devices.
  • Industrial equipment: Powers sensors, controllers, and other industrial components.
  • Automotive systems: Used in automotive electronics for voltage regulation.
  • FPGA and Microprocessor power supplies: Provides stable and efficient power to digital ICs.

Features:

  • High efficiency: Minimizes power loss and heat generation.
  • Synchronous rectification: Improves efficiency by using MOSFETs for rectification.
  • Integrated power MOSFETs: Reduces external component count and simplifies design.
  • Wide input voltage range: Operates from a wide range of input voltages.
  • Adjustable output voltage: Allows for flexible voltage regulation.
  • Over-current protection (OCP): Protects the converter and the load from excessive current.
  • Over-voltage protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal shutdown: Shuts down the converter in case of overheating.

Benefits:

  • High efficiency reduces power consumption and heat generation.
  • Integrated features simplify design and reduce component count.
  • Robust protection features ensure safe and reliable operation.
  • Wide input voltage range provides flexibility in various applications.
  • Adjustable output voltage allows for customization to specific requirements.

Additional Details:

The ACT4533AYH typically operates at a switching frequency between 500 kHz and 1 MHz. It supports adjustable output voltages through external feedback resistors. The device incorporates internal compensation to ensure stable operation over a wide range of operating conditions. It is often available in small QFN packages for space-constrained applications. Consult the datasheet for detailed electrical characteristics, application circuit examples, and thermal considerations.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7565 $60.5200
190+ $0.6214 $118.0660
290+ $0.6018 $174.5220
400+ $0.5821 $232.8400
515+ $0.5625 $289.6875
690+ $0.5047 $348.2430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess