EN
  • EN
  • DE

AD5242ARZ

Part No AD5242ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042762-AD5242ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5242ARZ CAD Model

Description

The AD5242ARZ is a dual-channel, 128-position digital potentiometer manufactured by ADI Electronics (Analog Devices). It provides a digitally controlled variable resistance, offering a compact and versatile solution for electronic adjustment and calibration.

Applications

  • Replacing mechanical potentiometers
  • Volume control in audio equipment
  • LCD contrast adjustment
  • Programmable gain and offset adjustment
  • Sensor calibration
  • Power supply trimming

Features

  • Dual-channel configuration
  • 128 wiper positions per channel
  • End-to-end resistance options (e.g., 10 kΩ, 50 kΩ, 100 kΩ)
  • I2C compatible interface
  • Low temperature coefficient
  • Wide operating voltage range (typically 2.7 V to 5.5 V)
  • Small package options (e.g., SOIC, MSOP)
  • RoHS compliant

Benefits

  • Precise and repeatable resistance adjustment
  • Digital control eliminates mechanical wear and tear
  • Software programmability allows for automated calibration
  • Compact size saves board space
  • Low power consumption
  • Improved system reliability

Additional Details

The AD5242ARZ communicates with a microcontroller or other digital device via an I2C serial interface. The wiper position for each channel is controlled by sending commands through this interface. The device offers excellent linearity and low noise, making it suitable for high-performance applications. Specific resistance values and package options should be verified in the product datasheet.

It's crucial to consult the ADI Electronics datasheet for specific electrical characteristics, timing diagrams, and application recommendations before integrating the AD5242ARZ into a design.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess