EN
  • EN
  • DE

AD539JQ

Part No AD539JQ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021963-AD539JQ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD539JQ CAD Model

Description

The AD539JQ is a monolithic, high-speed, multiplying digital-to-analog converter (DAC) manufactured by Analog Devices (ADI). Designed for demanding applications, it offers excellent speed and accuracy. The device is particularly well-suited for waveform generation and other applications requiring fast updates and precise analog outputs.

Applications

  • Waveform Generation: Ideal for generating arbitrary waveforms in test and measurement equipment.
  • Automatic Test Equipment (ATE): Used as a high-speed stimulus generator in ATE systems.
  • Image Reconstruction: Applied in image reconstruction systems for precise analog signal generation.
  • Video Displays: Employed in high-resolution video displays for generating accurate gray levels.
  • Industrial Control Systems: Used in industrial control systems for precise control of analog parameters.

Features

  • High Speed: Offers fast settling time and high update rate for dynamic applications.
  • Multiplying Capability: Acts as a multiplying DAC, where the output voltage is the product of the digital input and an external reference voltage.
  • Monolithic Construction: Fabricated on a single chip, ensuring high reliability and performance.
  • Low Glitch Energy: Minimizes glitch energy during transitions, ensuring clean analog outputs.
  • Wide Operating Temperature Range: Suitable for use in various industrial environments.
  • Binary or Offset Binary Coding: Supports both binary and offset binary coding schemes.

Benefits

  • Precise Signal Control: Provides accurate analog signal generation due to its high resolution and linearity.
  • Versatility: Applicable in a wide range of applications due to its multiplying capability and speed.
  • Reliability: Monolithic construction ensures high reliability and consistent performance.
  • Clean Output Signal: Low glitch energy minimizes noise and distortion in the analog output.
  • Adaptability: Supports different coding schemes, making it adaptable to various digital interfaces.

Additional Details

The AD539JQ requires an external reference voltage for its multiplying function. The output voltage is determined by the product of the reference voltage and the digital input code. Its high-speed operation makes it suitable for applications where rapid updates and precise control of analog signals are crucial. While specific detailed specifications might vary depending on the exact variant and revision, the core functionality remains consistent across different versions. For detailed performance characteristics, refer to the device's official datasheet from Analog Devices.

You May Also Be Interested in

Intel
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Hewlett Packard
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess