The AD5539JNZ is a highly integrated, 16-channel, high-voltage analog output driver. Manufactured by Analog Devices, it is designed for applications that require multiple high-voltage outputs, such as pin electronics in automatic test equipment (ATE) and other industrial control systems. The AD5539 features programmable output voltage ranges and current limits, making it a versatile solution for a variety of applications.
Applications
- Automatic Test Equipment (ATE)
- Semiconductor Testing
- High-Voltage Instrumentation
- Industrial Control Systems
- Medical Imaging
Features
- 16 independent output channels
- Output voltage range: -20 V to +20 V
- Output current capability: ±100 mA per channel
- Programmable voltage range and current limit
- Serial peripheral interface (SPI)
- On-chip diagnostic features
- Operating Temperature Range: -40°C to +85°C
- Package Type: LQFP-64
Benefits
- Reduces component count in multi-channel high-voltage systems
- Offers flexible output configurations
- Simplifies system design and control with SPI interface
- Enhances system reliability with built-in diagnostics
- Provides high precision and stability
Additional Details
The AD5539JNZ is a comprehensive solution for systems that require multiple high-voltage outputs. Each of its 16 channels can be independently programmed for voltage range and current limit, offering flexibility in application. The SPI interface allows for easy control and configuration of the device. The on-chip diagnostic features provide valuable information about the device's operating status, helping to identify and address potential issues. The AD5539 is offered in a LQFP-64 package. It is designed to operate over an industrial temperature range, making it suitable for demanding industrial environments.