EN
  • EN
  • DE

AD6653BCPZ105

Part No AD6653BCPZ105
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042893-AD6653BCPZ105
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6653BCPZ105 CAD Model

Description

The AD6653BCPZ105 is a wideband RF receiver from Analog Devices (ADI), typically used in communication systems requiring high performance and flexibility. It is designed to digitize high-frequency signals directly, eliminating the need for multiple down-conversion stages.

Applications:

  • Software Defined Radios (SDR)
  • Wireless Infrastructure (e.g., cellular base stations)
  • Radar Systems
  • Spectrum Analyzers
  • Electronic Warfare (EW) systems

Features:

  • Wideband sampling ADC: Allows direct digitization of RF signals, simplifying the receiver architecture.
  • High dynamic range: Provides excellent sensitivity and the ability to handle strong signals without distortion.
  • Integrated decimation filters: Reduces the data rate and eases the burden on downstream processing.
  • On-chip voltage reference: Ensures accurate and stable ADC operation.
  • SPI interface: Enables easy configuration and monitoring of the device.
  • Input Frequency Range: The '105' likely refers to the maximum input frequency (105 MHz), but the actual range might be wider. Consult the datasheet for precise values.

Benefits:

  • Simplified receiver design: Direct RF sampling reduces the number of components and simplifies the overall system architecture.
  • Improved performance: High dynamic range and low noise floor enable better signal detection and higher data throughput.
  • Increased flexibility: Programmable decimation filters and other configurable parameters allow the receiver to be adapted to a variety of applications.
  • Reduced power consumption: Integration of key functions minimizes the overall power consumption of the receiver.

Additional Details:

The AD6653BCPZ105 typically features a high-speed ADC (Analog-to-Digital Converter) with a resolution of 12 bits or more. It also includes digital downconverters (DDCs) for further signal processing. The packaging is usually a LFCSP (Lead Frame Chip Scale Package) for improved thermal performance. Precise electrical characteristics, such as the sampling rate, input impedance, and noise figure, can be found in the official Analog Devices datasheet. Proper PCB layout is critical to minimize noise and ensure optimal performance. It is designed to operate within a specified temperature range, and exceeding these limits can affect its reliability. The SPI interface allows for programming various parameters such as gain, filter characteristics, and power-down modes. Careful attention to grounding and decoupling is essential for achieving the best possible performance. This device is designed for advanced applications, and familiarity with RF receiver design principles is recommended for successful implementation.

You May Also Be Interested in

TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess