The ADUC7038BCP6Z62 is a precision analog microcontroller from ADI (Analog Devices, Inc.). This microcontroller is based on an ARM7TDMI core and integrates high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and flash memory on a single chip. It's designed for precision measurement and control applications.
Applications
- Industrial automation
- Process control systems
- Medical instrumentation
- Sensor interfaces
- Data acquisition systems
- Motor control
Features
- ARM7TDMI core
- High-resolution ADCs (up to 24-bit)
- DACs (up to 12-bit)
- Flash memory
- SRAM
- UART, SPI, I2C communication interfaces
- On-chip temperature sensor
- PWM controllers
Benefits
- High precision measurements: The high-resolution ADCs enable accurate and reliable measurements for critical applications.
- Integrated functionality: The integration of ADCs, DACs, and memory on a single chip reduces board space and system complexity.
- Flexible communication: The UART, SPI, and I2C interfaces allow for easy communication with other devices and systems.
- Reduced development time: The comprehensive set of peripherals and development tools simplifies the design and implementation process.
- Low power consumption: Designed for low-power operation, making it suitable for battery-powered applications.
Additional Details
The ADUC7038BCP6Z62 also features a JTAG interface for debugging and programming. It typically operates over a voltage range of 2.7V to 3.6V. The device is usually available in a lead-free package. Consult the Analog Devices datasheet for precise specifications regarding clock speed, memory sizes, ADC/DAC performance details, and package dimensions.